TE Connectivity Electronic Connector 174657-2

Description
10 Pos Wire Housing, Crimp, Signal, PBT, 4.8mm Pitch, Receptacle Product overview: 174657-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174657-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos Wire Housing, Crimp, Signal, PBT, 4.8mm Pitch, Receptacle Product overview: 174657-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174657-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-174657-2
Electronic Connector 340-174657-2
10 Pos Wire Housing, Crimp, Signal, PBT, 4.8mm Pitch, Receptacle Product overview: 174657-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174657-2 can be used for catalog matching and distributor lookup.

10 Pos Wire Housing, Crimp, Signal, PBT, 4.8mm Pitch, Receptacle Product overview: 174657-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174657-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365707-174657-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365707-174657-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365707-174657-2
Win Source Part Number: 1365707-174657-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EconoSeal J Mark II 070 Package: Bulk Product Status: Active Base Product Number: 174657 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 10 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.189" (4.80mm) Row Spacing: 0.220" (5.60mm)

Win Source Part Number: 1365707-174657-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal J Mark II 070
Package: Bulk
Product Status: Active
Base Product Number: 174657
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 10
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.189" (4.80mm)
Row Spacing: 0.220" (5.60mm)

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7187283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187283
Automotive Connectors 7187283
TE Connectivity 174657-2

TE Connectivity 174657-2

Supplier's Site
Automotive Connectors - 7187283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187283P
Automotive Connectors 7187283P
TE Connectivity 174657-2

TE Connectivity 174657-2

Supplier's Site
Automotive Connectors - 1642480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642480
Automotive Connectors 1642480
TE Connectivity 174657-2

TE Connectivity 174657-2

Supplier's Site
Rectangular Connector Housings - A104969-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104969-ND
Rectangular Connector Housings A104969-ND
"10 Rectangular Connectors - Housings Receptacle Black 0.189"" (4.80mm)"

"10 Rectangular Connectors - Housings Receptacle Black 0.189"" (4.80mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-174657-2 1365707-174657-2 174657-2 7187283 A104969-ND
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Rectangular Connector Housings
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.2110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers