TE Connectivity Cap Housing, 10Pos, 2Row, Pbt, Black; Product Range Amp Te Connectivity 174657-2

Description
CAP HOUSING, 10POS, 2ROW, PBT, BLACK; Product Range:Econoseal J - Mark II+ Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.8mm; For Use With:AMP Econoseal Mark II+ Series Pin Contacts RoHS Compliant: Yes
Description
CAP HOUSING, 10POS, 2ROW, PBT, BLACK; Product Range:Econoseal J - Mark II+ Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.8mm; For Use With:AMP Econoseal Mark II+ Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, 10Pos, 2Row, Pbt, Black; Product Range Amp Te Connectivity - 96W7264 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, 10Pos, 2Row, Pbt, Black; Product Range Amp Te Connectivity
96W7264
Cap Housing, 10Pos, 2Row, Pbt, Black; Product Range Amp Te Connectivity 96W7264
CAP HOUSING, 10POS, 2ROW, PBT, BLACK; Product Range:Econoseal J - Mark II+ Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.8mm; For Use With:AMP Econoseal Mark II+ Series Pin Contacts RoHS Compliant: Yes

CAP HOUSING, 10POS, 2ROW, PBT, BLACK; Product Range:Econoseal J - Mark II+ Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:4.8mm; For Use With:AMP Econoseal Mark II+ Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W7264
Product Name Cap Housing, 10Pos, 2Row, Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details