TE Connectivity FFC, FPC (Flat Flexible) Connector Assemblies 1746237-7

Description
"23 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"23 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - A100218TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100218TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100218TR-ND
"23 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"23 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-1746237-7
SMD Electronic Connector 399-1746237-7
23 CONTACT(S), FEMALE, RIGHT ANGLE FFC/FPC CONNECTOR, SURFACE MOUNT Product overview: 1746237-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1746237-7 can be used for catalog matching and distributor lookup.

23 CONTACT(S), FEMALE, RIGHT ANGLE FFC/FPC CONNECTOR, SURFACE MOUNT Product overview: 1746237-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1746237-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 1746237-7 - 005262-1746237-7 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 1746237-7
005262-1746237-7
FFC, FPC (FlatFlexible) Connectors - 1746237-7 005262-1746237-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 005262-1746237-7 Packaging: Reel - TR Number of Positions: 23 Pitch: 0.012" (0.30mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.2A Height Above Board: 0.039" (1.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Thermoplastic Actuator Material: Thermoplastic Housing Color: Beige Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 005262-1746237-7
Packaging: Reel - TR
Number of Positions: 23
Pitch: 0.012" (0.30mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.2A
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Thermoplastic
Actuator Material: Thermoplastic
Housing Color: Beige
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.3Fpc Conn. Au Ver. On-Tape 23P Amp - Te Connectivity - 36AC0007 - Newark, An Avnet Company
Chicago, IL, United States
0.3Fpc Conn. Au Ver. On-Tape 23P Amp - Te Connectivity
36AC0007
0.3Fpc Conn. Au Ver. On-Tape 23P Amp - Te Connectivity 36AC0007
0.3FPC CONN. AU VER. ON-TAPE 23P

0.3FPC CONN. AU VER. ON-TAPE 23P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100218TR-ND 399-1746237-7 005262-1746237-7 36AC0007
Product Name FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - 1746237-7 0.3Fpc Conn. Au Ver. On-Tape 23P Amp - Te Connectivity
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.2 amps 0.2 amps 0.2 amps
Unlock Full Specs
to access all available technical data