TE Connectivity DC Jack Connectors 1746142-1

Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1746142-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1746142-1
DC Jack Connectors 1746142-1
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 3.2 MM  [.126 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Automotive Connectors - 1746142-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1746142-1
Automotive Connectors 1746142-1
LEAF TYPE BATTERY CONN 3P

LEAF TYPE BATTERY CONN 3P

Buy Now
Spring Loaded - A107932DKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A107932DKR-ND
Spring Loaded A107932DKR-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Spring Loaded - A107932TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A107932TR-ND
Spring Loaded A107932TR-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Spring Loaded - A107932CT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A107932CT-ND
Spring Loaded A107932CT-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD 2A 15V Electronic Connector
316-1746142-1
SMD 2A 15V Electronic Connector 316-1746142-1
3 Pos RA Solder SMD Power Connector, 2A, 15V, Gold Contacts Product overview: 1746142-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, 15V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1746142-1 can be used for catalog matching and distributor lookup.

3 Pos RA Solder SMD Power Connector, 2A, 15V, Gold Contacts Product overview: 1746142-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, 15V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1746142-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1746142-1 1746142-1 A107932DKR-ND 316-1746142-1
Product Name DC Jack Connectors Automotive Connectors Spring Loaded SMD 2A 15V Electronic Connector
Connector Type Board to Board Connector Automotive Connector Battery Contact
Mounting Board Mount Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data