TE Connectivity DC Jack Connectors 1746092-1

Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1746092-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1746092-1
DC Jack Connectors 1746092-1
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-1746092-1
Electronic Connector 316-1746092-1
(1746092-1) PLUG ASSY.10POS.REVERSE TYPE, 2.5MM PITC Product overview: 1746092-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1746092-1 can be used for catalog matching and distributor lookup.

(1746092-1) PLUG ASSY.10POS.REVERSE TYPE, 2.5MM PITC Product overview: 1746092-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1746092-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - A107791-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A107791-ND
Blade Type Power Connector Assemblies A107791-ND
"10 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

"10 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1334314-1746092-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1334314-1746092-1
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1334314-1746092-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334314-1746092-1 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Tray Number of Positions: 10 Pitch: 0.098" (2.50mm) Color: Black Features: Keyed Connector Type: Plug, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Contact Material: Copper Alloy Connector Style: Battery Voltage Rating: 30 V Material - Insulation: Thermoplastic Standard Package: 45 Mounting: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A107791,-1746092-1-C SI,-1746092-1-SI Base Product Number: 1746092 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334314-1746092-1
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Packaging: Tray
Number of Positions: 10
Pitch: 0.098" (2.50mm)
Color: Black
Features: Keyed
Connector Type: Plug, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Contact Material: Copper Alloy
Connector Style: Battery
Voltage Rating: 30 V
Material - Insulation: Thermoplastic
Standard Package: 45
Mounting: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A107791,-1746092-1-CSI,-1746092-1-SI
Base Product Number: 1746092
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Plug Assy.10Pos.reverse Type, 2.5Mm Pitc Amp - Te Connectivity - 14N2255 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy.10Pos.reverse Type, 2.5Mm Pitc Amp - Te Connectivity
14N2255
Plug Assy.10Pos.reverse Type, 2.5Mm Pitc Amp - Te Connectivity 14N2255
PLUG ASSY.10POS.REVERSE TYPE, 2.5MM PITC

PLUG ASSY.10POS.REVERSE TYPE, 2.5MM PITC

Supplier's Site
Blade Type Power Connectors - 1746092-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1746092-1
Blade Type Power Connectors 1746092-1
CONN PLUG 10POS 2.50MM R/A SLDR

CONN PLUG 10POS 2.50MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1746092-1 316-1746092-1 A107791-ND 1334314-1746092-1 14N2255 1746092-1
Product Name DC Jack Connectors Electronic Connector Blade Type Power Connector Assemblies Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Plug Assy.10Pos.reverse Type, 2.5Mm Pitc Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Plug, Male Blades
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data