TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1746076-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 14 Dimensions Product Height : 2.2 MM  [.086 INCH ] Product Length : 36.5 MM  [1.43 INCH ] Product Width : 6.9 MM  [.271 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 14 Dimensions Product Height : 2.2 MM  [.086 INCH ] Product Length : 36.5 MM  [1.43 INCH ] Product Width : 6.9 MM  [.271 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1746076-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1746076-1
Connector Hardware, Mounts, Locks & Retainers 1746076-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 14 Dimensions Product Height : 2.2 MM  [.086 INCH ] Product Length : 36.5 MM  [1.43 INCH ] Product Width : 6.9 MM  [.271 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6 GF

Configuration Features


  • Number of Positions : 14

Dimensions


  • Product Height : 2.2 MM  [.086 INCH ]
  • Product Length : 36.5 MM  [1.43 INCH ]
  • Product Width : 6.9 MM  [.271 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A128195-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A128195-ND
Rectangular Connector Housings A128195-ND
14 Rectangular Connectors - Housings Plug Natural

14 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363965-1746076-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363965-1746076-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363965-1746076-1
Win Source Part Number: 1363965-1746076-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Signal Double Lock Package: Bulk Product Status: Active Base Product Number: 1746076 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Positions: 14 Number of Rows: 1 Fastening Type: Latch Holder Note: Contacts Not Included

Win Source Part Number: 1363965-1746076-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Signal Double Lock
Package: Bulk
Product Status: Active
Base Product Number: 1746076
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 14
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included

Buy Now Datasheet
2.5Sdl Dbl 14P Hsg Nat Amp - Te Connectivity - 97X7395 - Newark, An Avnet Company
Chicago, IL, United States
2.5Sdl Dbl 14P Hsg Nat Amp - Te Connectivity
97X7395
2.5Sdl Dbl 14P Hsg Nat Amp - Te Connectivity 97X7395
2.5SDL DBL 14P HSG NAT

2.5SDL DBL 14P HSG NAT

Supplier's Site
2.5Sdl Dbl 14P Hsg Nat Amp - Te Connectivity - 41AJ4411 - Newark, An Avnet Company
Chicago, IL, United States
2.5Sdl Dbl 14P Hsg Nat Amp - Te Connectivity
41AJ4411
2.5Sdl Dbl 14P Hsg Nat Amp - Te Connectivity 41AJ4411
2.5SDL DBL 14P HSG NAT

2.5SDL DBL 14P HSG NAT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1746076-1 A128195-ND 1363965-1746076-1 97X7395
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 2.5Sdl Dbl 14P Hsg Nat Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Contacts - 102104-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Specs
Connector Type Military Connector
View Details