TE Connectivity Headers, Male Pins 174552-1

Description
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121326-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121326-ND
Headers, Male Pins A121326-ND
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"

"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"

Buy Now Datasheet
Singapore, Singapore
10A 250V Electronic Connector
316-174552-1
10A 250V Electronic Connector 316-174552-1
4 Pos, 10A, 250V, Right Angle, Pin Header, Wire-to-Board Connector Product overview: 174552-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-174552-1 can be used for catalog matching and distributor lookup.

4 Pos, 10A, 250V, Right Angle, Pin Header, Wire-to-Board Connector Product overview: 174552-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-174552-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity - 69H8560 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity
69H8560
Conn, Header, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity 69H8560
CONN, HEADER, 4POS, 1ROW, 5.08MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header; No. of Rows:1 Row RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 5.08MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A121326-ND 316-174552-1 69H8560
Product Name Headers, Male Pins 10A 250V Electronic Connector Conn, Header, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle PCB Mount
Voltage Rating 250 volts 250 volts
Current Rating 10.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data