"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
Manufacturer: AMIS
Category: Optical Inspection Equipment - Machine Vision - Accessories
Package: 292-LBGA
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Style: C
Shrouding: Shrouded
4P CMNL PIN HDR ASSY V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A116538-ND | 97X7393 | |
| Product Name | Headers, Male Pins | Optical Inspection Equipment - Machine Vision - Accessories | 4P Cmnl Pin Hdr Assy V Amp - Te Connectivity |
| Connector Type | Header Connector; Header |