TE Connectivity PCB Headers & Receptacles 174518-7

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 64 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 64 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin, Gold Contact Size : 1mm, 1.8mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM , 1 MM  [.071 INCH , .039 INCH ] Dimensions Connector Length : 25.8 MM  [1.016 INCH ] Connector Width : 117.8 MM  [4.637 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 75 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 85 DEGC , 80 DEGC  [185 DEGF , 212 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 149 DEGF , 221 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 64 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 64 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin, Gold Contact Size : 1mm, 1.8mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM , 1 MM  [.071 INCH , .039 INCH ] Dimensions Connector Length : 25.8 MM  [1.016 INCH ] Connector Width : 117.8 MM  [4.637 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 75 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 85 DEGC , 80 DEGC  [185 DEGF , 212 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 149 DEGF , 221 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 174518-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
174518-7
PCB Headers & Receptacles 174518-7
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 64 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 64 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin, Gold Contact Size : 1mm, 1.8mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM , 1 MM  [.071 INCH , .039 INCH ] Dimensions Connector Length : 25.8 MM  [1.016 INCH ] Connector Width : 117.8 MM  [4.637 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 75 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 85 DEGC , 80 DEGC  [185 DEGF , 212 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 149 DEGF , 221 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 64
  • Number of Rows : 2
  • Number of Sections : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin, Gold
  • Contact Size : 1mm, 1.8mm
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM , 1 MM  [.071 INCH , .039 INCH ]

Dimensions


  • Connector Length : 25.8 MM  [1.016 INCH ]
  • Connector Width : 117.8 MM  [4.637 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 21.9 MM  [.862 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .138 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 4

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC , 75 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 85 DEGC , 80 DEGC  [185 DEGF , 212 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 149 DEGF , 221 DEGF , 194 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - 174518-7 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
174518-7
Headers, Male Pins 174518-7
CONN HEADER R/A 64POS 3.5MM

CONN HEADER R/A 64POS 3.5MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 174518-7 174518-7
Product Name PCB Headers & Receptacles Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 12 volts
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102589-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102398-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103233-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102410-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 5 amps
View Details
2 suppliers