TE Connectivity ™ Rectangular Connector Housings 174516-1

Description
26 Rectangular Connectors - Housings Plug White
Request a Quote Datasheet
Description
26 Rectangular Connectors - Housings Plug White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 174516-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
174516-1-ND
Rectangular Connector Housings 174516-1-ND
26 Rectangular Connectors - Housings Plug White

26 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365729-174516-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365729-174516-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365729-174516-1
Win Source Part Number: 1365729-174516-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tray Product Status: Last Time Buy Base Product Number: 174516 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Female Socket Number of Positions: 26 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included Row Spacing: 0.205" (5.20mm)

Win Source Part Number: 1365729-174516-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Tray
Product Status: Last Time Buy
Base Product Number: 174516
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 26
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Row Spacing: 0.205" (5.20mm)

Buy Now Datasheet
Automotive Connectors - 174516-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
174516-1
Automotive Connectors 174516-1
040/070 HYBRID PLUG 26P WHITE

040/070 HYBRID PLUG 26P WHITE

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
174516-1
Automotive Connectors 174516-1
Automotive Connectors

Automotive Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-174516-1
Electronic Connector 340-174516-1
26 Pos PBT Wire Housing, Crimp, Straight, White, UL94 HB Product overview: 174516-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174516-1 can be used for catalog matching and distributor lookup.

26 Pos PBT Wire Housing, Crimp, Straight, White, UL94 HB Product overview: 174516-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174516-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7122501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7122501
Wire Housings & Plugs 7122501
TE Connectivity 174516-1

TE Connectivity 174516-1

Supplier's Site
Wire Housings & Plugs - 7122501P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7122501P
Wire Housings & Plugs 7122501P
TE Connectivity 174516-1

TE Connectivity 174516-1

Supplier's Site
Wire Housings & Plugs - 1614424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1614424
Wire Housings & Plugs 1614424
TE Connectivity 174516-1

TE Connectivity 174516-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174516-1-ND 1365729-174516-1 174516-1 340-174516-1 7122501 7122501P
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Electronic Connector Wire Housings & Plugs Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products