TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 174515-6

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 198-LFBGA Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Contact Termination: IDC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 198-LFBGA Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Contact Termination: IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 198-LFBGA Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Contact Termination: IDC

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 198-LFBGA
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Row Spacing: 0.165" (4.20mm)
Mounting Type: Requires Holder
Contact Termination: IDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details