16 Pos Crimp Wire Housing, PBT, Grey, 3mm Pitch, Straight Product overview: 174514-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174514-6 can be used for catalog matching and distributor lookup.
"16 Rectangular Connectors - Housings Plug Gray 0.118"" (3.00mm)"
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-174514-6 | A122354-ND | 174514-6 | |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors,Interconnects | I/O Connectors |
| Gender | Male / Plug |