TE Connectivity Plug Housing, 3Pos, Nylon 6/6, White; Product Range Te Connectivity 1745083-1

Description
PLUG HOUSING, 3POS, NYLON 6/6, WHITE; Product Range:Superseal 1.5mm Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6mm; For Use With:AMP Superseal 1.5mm Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
PLUG HOUSING, 3POS, NYLON 6/6, WHITE; Product Range:Superseal 1.5mm Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6mm; For Use With:AMP Superseal 1.5mm Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Nylon 6/6, White; Product Range Te Connectivity - 38AC2942 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Nylon 6/6, White; Product Range Te Connectivity
38AC2942
Plug Housing, 3Pos, Nylon 6/6, White; Product Range Te Connectivity 38AC2942
PLUG HOUSING, 3POS, NYLON 6/6, WHITE; Product Range:Superseal 1.5mm Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6mm; For Use With:AMP Superseal 1.5mm Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PLUG HOUSING, 3POS, NYLON 6/6, WHITE; Product Range:Superseal 1.5mm Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6mm; For Use With:AMP Superseal 1.5mm Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2942
Product Name Plug Housing, 3Pos, Nylon 6/6, White; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details