TE Connectivity Automotive Conn Housing, Skt, 6Way; Product Range Amp Te Connectivity 1745078-1

Description
AUTOMOTIVE CONN HOUSING, SKT, 6WAY; Product Range:MCP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IPX7; Voltage Rating:24VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, SKT, 6WAY; Product Range:MCP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IPX7; Voltage Rating:24VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Skt, 6Way; Product Range Amp Te Connectivity - 21AC9635 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Skt, 6Way; Product Range Amp Te Connectivity
21AC9635
Automotive Conn Housing, Skt, 6Way; Product Range Amp Te Connectivity 21AC9635
AUTOMOTIVE CONN HOUSING, SKT, 6WAY; Product Range:MCP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IPX7; Voltage Rating:24VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, SKT, 6WAY; Product Range:MCP Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IPX7; Voltage Rating:24VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AC9635
Product Name Automotive Conn Housing, Skt, 6Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details