TE Connectivity Automotive Headers 174467-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Dimensions Connector Length : 56.8 MM  [2.24 INCH ] Connector Width : 18.6 MM  [.732 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 12.5 MM  [.492 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174464 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Dimensions Connector Length : 56.8 MM  [2.24 INCH ] Connector Width : 18.6 MM  [.732 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 12.5 MM  [.492 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174464 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 174467-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
174467-1
Automotive Headers 174467-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Dimensions Connector Length : 56.8 MM  [2.24 INCH ] Connector Width : 18.6 MM  [.732 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 12.5 MM  [.492 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174464 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.07 INCH ]

Dimensions


  • Connector Length : 56.8 MM  [2.24 INCH ]
  • Connector Width : 18.6 MM  [.732 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 12.5 MM  [.492 INCH ]

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 174464

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - 174467-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
174467-1-ND
Headers, Male Pins 174467-1-ND
"Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)"

Buy Now Datasheet
Wire Housings & Plugs - 5314629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5314629P
Wire Housings & Plugs 5314629P
TE Connectivity 174467-1

TE Connectivity 174467-1

Supplier's Site
Wire Housings & Plugs - 5314629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5314629
Wire Housings & Plugs 5314629
TE Connectivity 174467-1

TE Connectivity 174467-1

Supplier's Site
Wire Housings & Plugs - 1614021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1614021
Wire Housings & Plugs 1614021
TE Connectivity 174467-1

TE Connectivity 174467-1

Supplier's Site
070 Multilock 10P Assy Sgl Row Amp - Te Connectivity - 41AJ4406 - Newark, An Avnet Company
Chicago, IL, United States
070 Multilock 10P Assy Sgl Row Amp - Te Connectivity
41AJ4406
070 Multilock 10P Assy Sgl Row Amp - Te Connectivity 41AJ4406
070 MULTILOCK 10P ASSY SGL ROW

070 MULTILOCK 10P ASSY SGL ROW

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174467-1 174467-1-ND 5314629P 5314629 41AJ4406
Product Name Automotive Headers Headers, Male Pins Wire Housings & Plugs Wire Housings & Plugs 070 Multilock 10P Assy Sgl Row Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle Through hole
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data