TE Connectivity Receptacle Housing, 2Pos, Pbt, Natural; Product Range Amp Te Connectivity 174463-1

Description
RECEPTACLE HOUSING, 2POS, PBT, NATURAL; Product Range:Multi-Lock Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:AMP Multi-Lock Series Socket Contacts RoHS Compliant: No
Datasheet
Description
RECEPTACLE HOUSING, 2POS, PBT, NATURAL; Product Range:Multi-Lock Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:AMP Multi-Lock Series Socket Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Pbt, Natural; Product Range Amp Te Connectivity - 88W1723 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Pbt, Natural; Product Range Amp Te Connectivity
88W1723
Receptacle Housing, 2Pos, Pbt, Natural; Product Range Amp Te Connectivity 88W1723
RECEPTACLE HOUSING, 2POS, PBT, NATURAL; Product Range:Multi-Lock Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:AMP Multi-Lock Series Socket Contacts RoHS Compliant: No

RECEPTACLE HOUSING, 2POS, PBT, NATURAL; Product Range:Multi-Lock Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.5mm; For Use With:AMP Multi-Lock Series Socket Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88W1723
Product Name Receptacle Housing, 2Pos, Pbt, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details