UN-SEALED CONNECTOR
Connectors
"2 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"
Win Source Part Number: 1146322-174460-2
Category: Connectors, Interconnects>Rectan
Series: Multi-Lock
Number of Positions: 2
Pitch: 0.138" (3.50mm)
Color: Black
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 1
Package: Bag
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 4,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -174460-2-LSI,-17446
Base Product Number: 174460
2 Pos 3.5mm Crimp Wire Housing, Straight, Black, Female Product overview: 174460-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174460-2 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 174460-2 | 174460-2 | 7201140 | 7201140P | 174460-2-ND | 1146322-174460-2 | 340-174460-2 |
| Product Name | Connectors Miscellaneous | Wire Housings & Plugs | Wire Housings & Plugs | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack |