TE Connectivity Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity 174460-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Multi-Lock 070 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 173645, 173633 Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Multi-Lock 070 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 173645, 173633 Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity - 02E9173 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity
02E9173
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity 02E9173
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Multi-Lock 070 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 173645, 173633 Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Multi-Lock 070 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP 173645, 173633 Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02E9173
Product Name Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details