TE Connectivity Rectangular Connector Housings 174460-1

Description
"2 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A106270-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106270-ND
Rectangular Connector Housings A106270-ND
"2 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"

"2 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"

Buy Now Datasheet
Wire Housings & Plugs - 3629137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3629137
Wire Housings & Plugs 3629137
TE Connectivity 174460-1

TE Connectivity 174460-1

Supplier's Site
Wire Housings & Plugs - 3629137P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3629137P
Wire Housings & Plugs 3629137P
TE Connectivity 174460-1

TE Connectivity 174460-1

Supplier's Site
Wire Housings & Plugs - 1641545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641545
Wire Housings & Plugs 1641545
TE Connectivity 174460-1

TE Connectivity 174460-1

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
174460-1
Headers & Wire Housings 174460-1
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 978887-174460-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
978887-174460-1
Connectors, Interconnects - Rectangular Connectors - Housings 978887-174460-1
Win Source Part Number: 978887-174460-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Multi-Lock Number of Positions: 2 Pitch: 0.138" (3.50mm) Color: White Connector Type: Receptacle Contact Type: Tab Number of Rows: 1 Package: Bag Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 1744601,174460-1-ND, -174460-1-CSI,A10627 0,-174460-1-SI,-1744 60-1-LSI Base Product Number: 174460

Win Source Part Number: 978887-174460-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Multi-Lock
Number of Positions: 2
Pitch: 0.138" (3.50mm)
Color: White
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 1
Package: Bag
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 1744601,174460-1-ND,-174460-1-CSI,A106270,-174460-1-SI,-174460-1-LSI
Base Product Number: 174460

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-174460-1
Electronic Connector 340-174460-1
2 Pos 3.5mm Crimp Connector Housing, ST, Cable Mount, White Product overview: 174460-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174460-1 can be used for catalog matching and distributor lookup.

2 Pos 3.5mm Crimp Connector Housing, ST, Cable Mount, White Product overview: 174460-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174460-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Housing RCP 2 POS 3.5mm Crimp ST - 792-174460-1 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 2 POS 3.5mm Crimp ST
792-174460-1
Conn Housing RCP 2 POS 3.5mm Crimp ST 792-174460-1
Conn Housing RCP 2 POS 3.5mm Crimp ST

Conn Housing RCP 2 POS 3.5mm Crimp ST

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106270-ND 3629137 3629137P 174460-1 978887-174460-1 340-174460-1 792-174460-1
Product Name Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Conn Housing RCP 2 POS 3.5mm Crimp ST
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products