TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1744544-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Dimensions Product Height : 2.65 MM  [.104 INCH ] Product Length : 35.6 MM  [1.4 INCH ] Product Width : 9.6 MM  [.377 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Dimensions Product Height : 2.65 MM  [.104 INCH ] Product Length : 35.6 MM  [1.4 INCH ] Product Width : 9.6 MM  [.377 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1744544-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1744544-9
Connector Hardware, Mounts, Locks & Retainers 1744544-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Dimensions Product Height : 2.65 MM  [.104 INCH ] Product Length : 35.6 MM  [1.4 INCH ] Product Width : 9.6 MM  [.377 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9

Dimensions


  • Product Height : 2.65 MM  [.104 INCH ]
  • Product Length : 35.6 MM  [1.4 INCH ]
  • Product Width : 9.6 MM  [.377 INCH ]

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 1744544-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1744544-9
Power Connectors 1744544-9
EP II TPA 09P, BLACK

EP II TPA 09P, BLACK

Buy Now
Swedesboro, NJ, United States
Power Connectors
1744544-9
Power Connectors 1744544-9
Power Connectors

Power Connectors

Buy Now
Rectangular Connector Accessories - 1744544-9-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1744544-9-ND
Rectangular Connector Accessories 1744544-9-ND
Connector Terminal Position Assurance (TPA) For Economy Power II Housings

Connector Terminal Position Assurance (TPA) For Economy Power II Housings

Buy Now Datasheet
Ep Ii Tpa 09P, Black Te Connectivity - 57AJ6315 - Newark, An Avnet Company
Chicago, IL, United States
Ep Ii Tpa 09P, Black Te Connectivity
57AJ6315
Ep Ii Tpa 09P, Black Te Connectivity 57AJ6315
EP II TPA 09P, BLACK

EP II TPA 09P, BLACK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1744544-9 1744544-9 1744544-9-ND 57AJ6315
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Rectangular Connector Accessories Ep Ii Tpa 09P, Black Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242412 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 103292-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers