Body Features Primary Product Color : Light Blue
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Horizontal
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Layout : Inline Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Pre-Tin
Dimensions Connector Height : 5.1 MM [.201 INCH ] Connector Length : 8 MM [.315 INCH ] PCB Thickness (Recommended) : .8 MM [.031 - .063 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Glass-Filled PBT
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal
Packaging Features Packaging Method : Box, Tray Packaging Quantity : 360
Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Light Blue
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Number of Positions : 3
- Number of Rows : 1
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 4
- Contact Layout : Inline
- Contact Shape & Form : Tuning Fork
- PCB Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Connector Height : 5.1 MM [.201 INCH ]
- Connector Length : 8 MM [.315 INCH ]
- PCB Thickness (Recommended) : .8 MM [.031 - .063 INCH ]
- Wire Size (MMSQ) : .08 - .15
- Wire Size (AWG) : 28 - 26
Electrical Characteristics
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 125
Housing Features
- Centerline (Pitch) : 2 MM [.078 INCH ]
- Housing Material : Glass-Filled PBT
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Kinked Legs
Operation/Application
- Assembly Process Feature : Pick and Place Cover
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box, Tray
- Packaging Quantity : 360
Product Type Features
- Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
- Connector System : Wire-to-Board
- PCB Connector Type : PCB Mount One-Piece IDC Connector
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]