Conn HDR 4 POS 3.96mm Solder ST Thru-Hole Bag Product overview: 1744484-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1744484-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
04P EP SHRD HDR ASMY, YELLOW
CONN HEADER VERT 4POS 3.96MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1744484-4 | 1744484-4-ND | 41AJ4398 | 792-1744484-4 |
| Product Name | Electronic Connector | Headers, Male Pins | 04P Ep Shrd Hdr Asmy, Yellow Amp - Te Connectivity | CONN HEADER VERT 4POS 3.96MM |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 4.2 amps | 8.0 amps |