TE Connectivity Headers, Male Pins 1744483-3

Description
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1744483-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1744483-3-ND
Headers, Male Pins 1744483-3-ND
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1744483-3
Electronic Connector 316-1744483-3
Conn HDR 3 POS 3.96mm Solder ST Thru-Hole Bag Product overview: 1744483-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1744483-3 can be used for catalog matching and distributor lookup.

Conn HDR 3 POS 3.96mm Solder ST Thru-Hole Bag Product overview: 1744483-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1744483-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER VERT 3POS 3.96MM - 792-1744483-3 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 3POS 3.96MM
792-1744483-3
CONN HEADER VERT 3POS 3.96MM 792-1744483-3
CONN HEADER VERT 3POS 3.96MM

CONN HEADER VERT 3POS 3.96MM

Supplier's Site
03P Ep Shrd Hdr Asmy, Orange Amp - Te Connectivity - 41AJ4397 - Newark, An Avnet Company
Chicago, IL, United States
03P Ep Shrd Hdr Asmy, Orange Amp - Te Connectivity
41AJ4397
03P Ep Shrd Hdr Asmy, Orange Amp - Te Connectivity 41AJ4397
03P EP SHRD HDR ASMY, ORANGE

03P EP SHRD HDR ASMY, ORANGE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1744483-3-ND 316-1744483-3 792-1744483-3 41AJ4397
Product Name Headers, Male Pins Electronic Connector CONN HEADER VERT 3POS 3.96MM 03P Ep Shrd Hdr Asmy, Orange Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 4.2 amps 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002408ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28300-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details