2 Pos 3.96mm Pitch Right Angle Header, 8A, Tin Plated Brass Pin Product overview: 1744428-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1744428-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)"
3.96 EP HDR ASSY 2P R/A, GW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1744428-2 | A116514-ND | 97X7345 |
| Product Name | 8A Electronic Connector | Headers, Male Pins | 3.96 Ep Hdr Assy 2P R/a, Gw Te Connectivity |
| Termination | Solder | ||
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle |