6 Pos 2.5mm RA Solder Header, 4.5A, 250V, Thru-Hole Product overview: 1744426-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1744426-6 can be used for catalog matching and distributor lookup.
TE Connectivity 1744426-6 PCB Header
TE Connectivity 1744426-6 PCB Header
TE Connectivity 1744426-6 PCB Header
"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-1744426-6 | 1614225 | 8116888P | A116502-ND |
| Product Name | 4.5A 250V Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins |
| Termination | Solder | Solder | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 4.5 amps | 4.2 amps | ||
| Connector Type | Wire to Board Connector | Header Connector; Header |