TE Connectivity Headers, Male Pins 1744426-3

Description
"Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A116499-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A116499-ND
Headers, Male Pins A116499-ND
"Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
4.5A Electronic Connector
316-1744426-3
4.5A Electronic Connector 316-1744426-3
3 Pos 2.5mm RA Solder Header, 4.5A, Tin, Thru-Hole Product overview: 1744426-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1744426-3 can be used for catalog matching and distributor lookup.

3 Pos 2.5mm RA Solder Header, 4.5A, Tin, Thru-Hole Product overview: 1744426-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1744426-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 76 Number of Rows: 3 Number of Positions Loaded: 20

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 76
Number of Rows: 3
Number of Positions Loaded: 20

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A116499-ND 316-1744426-3
Product Name Headers, Male Pins 4.5A Electronic Connector Connectors,Interconnects
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 4.2 amps 4.5 amps
Unlock Full Specs
to access all available technical data