TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1744423-1

Description
Win Source Part Number: 1362784-1744423-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 33 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Economy Power 2.5 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1744423 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1362784-1744423-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 33 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Economy Power 2.5 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1744423 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1744423-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1744423-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1744423-1
Win Source Part Number: 1362784-1744423-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 33 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Economy Power 2.5 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1744423 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin

Win Source Part Number: 1362784-1744423-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 33 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Economy Power 2.5
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1744423
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 8117014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
8117014
Crimp Contacts 8117014
TE Connectivity 1744423-1 Crimp Terminal

TE Connectivity 1744423-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 8117014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
8117014P
Crimp Contacts 8117014P
TE Connectivity 1744423-1 Crimp Terminal

TE Connectivity 1744423-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1645208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1645208
Crimp Contacts 1645208
TE Connectivity 1744423-1 Crimp Terminal

TE Connectivity 1744423-1 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 1744423-1 8117014 8117014P
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Nickel Graphite
OD / Width 5.91 inch (150 mm)
Length 5.91 inch (150 mm)
View Details
D-Sub Accessories - DM537425NCLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details