TE Connectivity Connector Housing, Rcpt, 2Pos, 2.5Mm; Product Range Te Connectivity 1744417-2

Description
CONNECTOR HOUSING, RCPT, 2POS, 2.5MM; Product Range:Economy Power 2.5 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Economy Power 2.5 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS, 2.5MM; Product Range:Economy Power 2.5 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Economy Power 2.5 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 2.5Mm; Product Range Te Connectivity - 97X7312 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 2.5Mm; Product Range Te Connectivity
97X7312
Connector Housing, Rcpt, 2Pos, 2.5Mm; Product Range Te Connectivity 97X7312
CONNECTOR HOUSING, RCPT, 2POS, 2.5MM; Product Range:Economy Power 2.5 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP Economy Power 2.5 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 2.5MM; Product Range:Economy Power 2.5 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:AMP Economy Power 2.5 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97X7312
Product Name Connector Housing, Rcpt, 2Pos, 2.5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details