TE Connectivity Rectangular Wire & Cable Connectors & Housings 1744416-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 11 MM  [.432 INCH ] Connector Length : 8.48 MM  [.333 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch, Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 11 MM  [.432 INCH ] Connector Length : 8.48 MM  [.333 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch, Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1744416-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1744416-2
Rectangular Wire & Cable Connectors & Housings 1744416-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 11 MM  [.432 INCH ] Connector Length : 8.48 MM  [.333 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch, Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 11 MM  [.432 INCH ]
  • Connector Length : 8.48 MM  [.333 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch, Latch
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A116474-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116474-ND
Rectangular Connector Housings A116474-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365648-1744416-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365648-1744416-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365648-1744416-2
Win Source Part Number: 1365648-1744416-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Economy Power II Package: Bulk Product Status: Active Base Product Number: 1744416 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.156" (3.96mm)

Win Source Part Number: 1365648-1744416-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Economy Power II
Package: Bulk
Product Status: Active
Base Product Number: 1744416
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.156" (3.96mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1744416-2
Electronic Connector 340-1744416-2
2 Pos Wire Housing, 3.96mm Pitch, Female Socket, Crimp, Cable Mount Product overview: 1744416-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1744416-2 can be used for catalog matching and distributor lookup.

2 Pos Wire Housing, 3.96mm Pitch, Female Socket, Crimp, Cable Mount Product overview: 1744416-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1744416-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
1744416-2
Headers & Wire Housings 1744416-2
EP II - WtoB Plug Hou

EP II - WtoB Plug Hou

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1744416-2
Connectors >> Rectangular Connectors Housings 1744416-2
3.96mm 1x2P 2 1 带锁扣 P=3.96mm Rectangular Connectors Housings ROHS

3.96mm 1x2P 2 1 带锁扣 P=3.96mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
2 Pos Ep Ii Hsg, Glow Wire Rohs Compliant Te Connectivity - 97X7304 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos Ep Ii Hsg, Glow Wire Rohs Compliant Te Connectivity
97X7304
2 Pos Ep Ii Hsg, Glow Wire Rohs Compliant Te Connectivity 97X7304
2 POS EP II HSG, GLOW WIRE ROHS COMPLIANT: YES

2 POS EP II HSG, GLOW WIRE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1744416-2 A116474-ND 1365648-1744416-2 340-1744416-2 1744416-2 1744416-2 97X7304
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Headers & Wire Housings Connectors >> Rectangular Connectors Housings 2 Pos Ep Ii Hsg, Glow Wire Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Headers, Male Pins - A114707-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers