TE Connectivity Headers, Male Pins 1744382-4

Description
CONN HEADER ASSY W/CAP
Request a Quote Datasheet
Description
CONN HEADER ASSY W/CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1744382-4CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1744382-4CT-ND
Headers, Male Pins 17-1744382-4CT-ND
CONN HEADER ASSY W/CAP

CONN HEADER ASSY W/CAP

Buy Now Datasheet
Headers, Male Pins - 17-1744382-4TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1744382-4TR-ND
Headers, Male Pins 17-1744382-4TR-ND
CONN HEADER ASSY W/CAP

CONN HEADER ASSY W/CAP

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-1744382-4CT-ND 1744382-4
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A55200-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details