TE Connectivity Rectangular Wire & Cable Connectors & Housings 1744188-1

Description
Body Features Primary Product Color : Yellow, Red, Black Configuration Features Number of Columns : 1 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30, 45, 15 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 5.26, .51 Wire Size (AWG) : 20, 10 Wire Size (CMA) : 10382, 1021 Housing Features Housing Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow, Red, Black Configuration Features Number of Columns : 1 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30, 45, 15 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 5.26, .51 Wire Size (AWG) : 20, 10 Wire Size (CMA) : 10382, 1021 Housing Features Housing Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1744188-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1744188-1
Rectangular Wire & Cable Connectors & Housings 1744188-1
Body Features Primary Product Color : Yellow, Red, Black Configuration Features Number of Columns : 1 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30, 45, 15 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 5.26, .51 Wire Size (AWG) : 20, 10 Wire Size (CMA) : 10382, 1021 Housing Features Housing Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow, Red, Black

Configuration Features


  • Number of Columns : 1
  • Number of Loaded Positions : 3
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 30, 45, 15
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : 5.26, .51
  • Wire Size (AWG) : 20, 10
  • Wire Size (CMA) : 10382, 1021

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • UL Flammability Rating : UL 94V-0
  • UL Rating : Certified

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp Terminal

Usage Conditions


  • Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Buy Now Datasheet
Blade Type Power Connector Housings - 1744188-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
1744188-1-ND
Blade Type Power Connector Housings 1744188-1-ND
3 Position Blade Type Power Housing Connector Non-Gendered

3 Position Blade Type Power Housing Connector Non-Gendered

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1744188-1 1744188-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Blade Type Power Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 102348-2 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 056763-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
View Details