TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1744090-1

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Product Height : 22.3 MM  [.877 INCH ] Product Length : 60.5 MM  [2.38 INCH ] Product Width : 2.29 MM  [.09 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Clamp/Wing Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Product Height : 22.3 MM  [.877 INCH ] Product Length : 60.5 MM  [2.38 INCH ] Product Width : 2.29 MM  [.09 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Clamp/Wing Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1744090-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1744090-1
Connector Hardware, Mounts, Locks & Retainers 1744090-1
Body Features Primary Product Material : Aluminum Alloy Dimensions Product Height : 22.3 MM  [.877 INCH ] Product Length : 60.5 MM  [2.38 INCH ] Product Width : 2.29 MM  [.09 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Clamp/Wing Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Product Height : 22.3 MM  [.877 INCH ]
  • Product Length : 60.5 MM  [2.38 INCH ]
  • Product Width : 2.29 MM  [.09 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Clamp/Wing
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Accessories - A107659-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A107659-ND
Blade Type Power Connector Accessories A107659-ND
Connector Mounting Bracket For Power Series 120

Connector Mounting Bracket For Power Series 120

Buy Now Datasheet
Panel Mt Bracket,120 Series Amp - Te Connectivity - 95M5159 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mt Bracket,120 Series Amp - Te Connectivity
95M5159
Panel Mt Bracket,120 Series Amp - Te Connectivity 95M5159
PANEL MT BRACKET,120 SERIES

PANEL MT BRACKET,120 SERIES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1744090-1 A107659-ND 95M5159
Product Name Connector Hardware, Mounts, Locks & Retainers Blade Type Power Connector Accessories Panel Mt Bracket,120 Series Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details