"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 801956-1744057-6
Packaging: Bulk
Number of Positions: 6
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Brass
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Lighting
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 120.0μin (3.05μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 120.0μin (3.05μm)
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.145" (3.68mm)
Overall Contact Length: 0.575" (14.60mm)
Insulation Height: 0.127" (3.22mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 105°C
Contact Length - Mating: 0.303" (7.70mm)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
6 Pos Wire-to-Board Header, 7.5A, 250V, 3.96mm Pitch, Solder ST TH Product overview: 1744057-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1744057-6 can be used for catalog matching and distributor lookup.
3.96 EP HDR ASSY 6P W/PEGS
3.96 EP HDR ASSY 6P W/PEGS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112704-ND | 801956-1744057-6 | 316-1744057-6 | 35AC9991 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 1744057-6 | 7.5A 250V Electronic Connector | 3.96 Ep Hdr Assy 6P W/pegs Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts |