TE Connectivity ™ PCB Headers & Receptacles 1744057-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Mating Area Length : 7.7 MM  [.303 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [39.37 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Length : 7.92 MM  [.312 INCH ] Connector Width : 8.6 MM  [.339 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.69 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Mating Area Length : 7.7 MM  [.303 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [39.37 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Length : 7.92 MM  [.312 INCH ] Connector Width : 8.6 MM  [.339 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.69 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1744057-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1744057-2
PCB Headers & Receptacles 1744057-2
Body Features Primary Product Color : Natural Configuration Features Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Mating Area Length : 7.7 MM  [.303 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [39.37 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Length : 7.92 MM  [.312 INCH ] Connector Width : 8.6 MM  [.339 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.69 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Loaded Positions : 2
  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Layout : Inline
  • Contact Mating Area Length : 7.7 MM  [.303 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 MICM  [39.37 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]

Dimensions


  • Connector Height : 9.4 MM  [.37 INCH ]
  • Connector Length : 7.92 MM  [.312 INCH ]
  • Connector Width : 8.6 MM  [.339 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Pegs
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.69 MM  [.145 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1744057-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1744057-2
Headers & Wire Housings 1744057-2
3.96 EP HDR ASSY 2P W/PEGS

3.96 EP HDR ASSY 2P W/PEGS

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1744057-2 1744057-2
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 8 amps
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1321K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Specs
Product Type IC Headers
View Details