"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
1 3.96mm Tin -25°C~+105°C Brass 7.5A Straight Plugin,P=3.96mm Wire To Board / Wire To Wire Connector ROHS
3.96 EP HDR ASSY 2P W/PEGS
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108467-ND | 1744057-2 | 97X7284 |
| Product Name | Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector | 3.96 Ep Hdr Assy 2P W/pegs Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector | |
| Mounting | Through Hole | Straight | |
| Voltage Rating | 250 volts |