TE Connectivity Contact, Pin, 16-12Awg, Crimp; Product Range Amp Te Connectivity 1744041-1

Description
CONTACT, PIN, 16-12AWG, CRIMP; Product Range:POWER Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 16-12AWG, CRIMP; Product Range:POWER Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16-12Awg, Crimp; Product Range Amp Te Connectivity - 96K2259 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-12Awg, Crimp; Product Range Amp Te Connectivity
96K2259
Contact, Pin, 16-12Awg, Crimp; Product Range Amp Te Connectivity 96K2259
CONTACT, PIN, 16-12AWG, CRIMP; Product Range:POWER Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

CONTACT, PIN, 16-12AWG, CRIMP; Product Range:POWER Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96K2259
Product Name Contact, Pin, 16-12Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1411552-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Assemblies, Leaf Type - 1117003 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details