2 Pos 8A Wire-to-Board Header, 5.08mm Pitch, Vertical, Tin Product overview: 1744037-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1744037-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.200"" (5.08mm)"
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1744037-2 | A112698-ND | 21R5495 |
| Product Name | 8A Electronic Connector | Headers, Male Pins | Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Te Connectivity |
| Termination | Solder | Through Hole Straight | |
| Current Rating | 8.0 amps | 7.5 amps | |
| Connector Type | Header Connector; Header | Wire to Board Connector |