TE Connectivity Automotive Headers 1743730-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.03 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM  [.1 INCH , .22 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.03 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM  [.1 INCH , .22 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1743730-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1743730-2
Automotive Headers 1743730-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.03 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM  [.1 INCH , .22 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 5
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn), Gold (Au)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .63 MM  [.03 INCH , .025 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM , 5.8 MM  [.1 INCH , .22 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1743730-2
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Header, 8 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC6846 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Automotive Headers - 1-2311621-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers