TE Connectivity Cap Housing, 3Pos, 1Row, Pbt, Black; Product Range Te Connectivity 174359-2

Description
CAP HOUSING, 3POS, 1ROW, PBT, BLACK; Product Range:Econoseal J - Mark II+ Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.8mm; For Use With:AMP Econoseal Mark II+ Series Pin Contacts RoHS Compliant: Yes
Description
CAP HOUSING, 3POS, 1ROW, PBT, BLACK; Product Range:Econoseal J - Mark II+ Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.8mm; For Use With:AMP Econoseal Mark II+ Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, 3Pos, 1Row, Pbt, Black; Product Range Te Connectivity - 84R0940 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, 3Pos, 1Row, Pbt, Black; Product Range Te Connectivity
84R0940
Cap Housing, 3Pos, 1Row, Pbt, Black; Product Range Te Connectivity 84R0940
CAP HOUSING, 3POS, 1ROW, PBT, BLACK; Product Range:Econoseal J - Mark II+ Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.8mm; For Use With:AMP Econoseal Mark II+ Series Pin Contacts RoHS Compliant: Yes

CAP HOUSING, 3POS, 1ROW, PBT, BLACK; Product Range:Econoseal J - Mark II+ Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:4.8mm; For Use With:AMP Econoseal Mark II+ Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R0940
Product Name Cap Housing, 3Pos, 1Row, Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details