TE Connectivity Connectors 174359-2

Description
070 ECONOSEAL MARK-2 CAP 3P
Request a Quote Datasheet
Description
070 ECONOSEAL MARK-2 CAP 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 174359-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
174359-2
Connectors 174359-2
070 ECONOSEAL MARK-2 CAP 3P

070 ECONOSEAL MARK-2 CAP 3P

Buy Now
Singapore, Singapore
Electronic Connector
340-174359-2
Electronic Connector 340-174359-2
3 Pos Rectangular Connector, PBT, Black, Male Pin, Crimp, Wire-to-Wire Product overview: 174359-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174359-2 can be used for catalog matching and distributor lookup.

3 Pos Rectangular Connector, PBT, Black, Male Pin, Crimp, Wire-to-Wire Product overview: 174359-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174359-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 179-PGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 179-PGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Insulation Material: Polypropylene
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Automotive Connectors - 1613804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1613804
Automotive Connectors 1613804
TE Connectivity 174359-2

TE Connectivity 174359-2

Supplier's Site
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Rectangular Connector Housings - A106269-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106269-ND
Rectangular Connector Housings A106269-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.189"" (4.80mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.189"" (4.80mm)"

Buy Now Datasheet
070 Econoseal Mark-2 Cap 3P Amp - Te Connectivity - 41AJ4376 - Newark, An Avnet Company
Chicago, IL, United States
070 Econoseal Mark-2 Cap 3P Amp - Te Connectivity
41AJ4376
070 Econoseal Mark-2 Cap 3P Amp - Te Connectivity 41AJ4376
070 ECONOSEAL MARK-2 CAP 3P

070 ECONOSEAL MARK-2 CAP 3P

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174359-2 340-174359-2 1613804 174359-2 A106269-ND 41AJ4376
Product Name Connectors Electronic Connector Connectors,Interconnects Automotive Connectors Rectangular Connector Housings 070 Econoseal Mark-2 Cap 3P Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Ve-NET™ - VNTBR12C2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Connectors - 1-1703818-1 - 848850-1-1703818-1 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
6 suppliers