TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 174357-2

Description
Plug and Socket Connector Housing; Product Range:Econoseal J Series; No. of Positions:3Positions ; Pitch Spacing:- RoHS Compliant: Yes
Datasheet
Description
Plug and Socket Connector Housing; Product Range:Econoseal J Series; No. of Positions:3Positions ; Pitch Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 92B7677 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
92B7677
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 92B7677
Plug and Socket Connector Housing; Product Range:Econoseal J Series; No. of Positions:3Positions ; Pitch Spacing:- RoHS Compliant: Yes

Plug and Socket Connector Housing; Product Range:Econoseal J Series; No. of Positions:3Positions; Pitch Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92B7677
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details