TE Connectivity Automotive Connectors 174354-2

Description
TE Connectivity 174354-2
Request a Quote Datasheet
Description
TE Connectivity 174354-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1639925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1639925
Automotive Connectors 1639925
TE Connectivity 174354-2

TE Connectivity 174354-2

Supplier's Site
Singapore, Singapore
Electronic Connector
340-174354-2
Electronic Connector 340-174354-2
2 Pos Crimp Wire Housing, Female, 4.8mm Pitch, PBT, Black Product overview: 174354-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174354-2 can be used for catalog matching and distributor lookup.

2 Pos Crimp Wire Housing, Female, 4.8mm Pitch, PBT, Black Product overview: 174354-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174354-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365438-174354-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365438-174354-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365438-174354-2
Win Source Part Number: 1365438-174354-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EconoSeal J Mark II 070 Package: Bulk Product Status: Active Base Product Number: 174354 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 2 Number of Rows: 1 Note: Contacts Not Included

Win Source Part Number: 1365438-174354-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal J Mark II 070
Package: Bulk
Product Status: Active
Base Product Number: 174354
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 1
Note: Contacts Not Included

Buy Now Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Rectangular Connector Housings - 17-174354-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-174354-2-ND
Rectangular Connector Housings 17-174354-2-ND
2 Rectangular Connectors - Housings Receptacle Black

2 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1639925 340-174354-2 1365438-174354-2 174354-2 17-174354-2-ND
Product Name Automotive Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-261 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
4 suppliers