TE Connectivity Cap Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity 174354-2

Description
CAP HOUSING, 2POS, PBT, BLACK; Product Range:Econoseal J Mark-II Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.8mm; For Use With:AMP Econoseal J Mark-II Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CAP HOUSING, 2POS, PBT, BLACK; Product Range:Econoseal J Mark-II Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.8mm; For Use With:AMP Econoseal J Mark-II Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity - 52R4004 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity
52R4004
Cap Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity 52R4004
CAP HOUSING, 2POS, PBT, BLACK; Product Range:Econoseal J Mark-II Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.8mm; For Use With:AMP Econoseal J Mark-II Series Pin Contacts RoHS Compliant: Yes

CAP HOUSING, 2POS, PBT, BLACK; Product Range:Econoseal J Mark-II Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.8mm; For Use With:AMP Econoseal J Mark-II Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4004
Product Name Cap Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details