TE Connectivity Plug Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity 174352-2

Description
PLUG HOUSING, 2POS, PBT, BLACK; Product Range:Econoseal J Mark-II Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.8mm; For Use With:AMP Econoseal J Mark-II Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 2POS, PBT, BLACK; Product Range:Econoseal J Mark-II Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.8mm; For Use With:AMP Econoseal J Mark-II Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity - 52R4003 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity
52R4003
Plug Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity 52R4003
PLUG HOUSING, 2POS, PBT, BLACK; Product Range:Econoseal J Mark-II Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.8mm; For Use With:AMP Econoseal J Mark-II Series Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 2POS, PBT, BLACK; Product Range:Econoseal J Mark-II Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.8mm; For Use With:AMP Econoseal J Mark-II Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4003
Product Name Plug Housing, 2Pos, Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details