Manufacturer: AMIS
Category: Connectors,Interconn
Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Through Hole
Insulation Material: Polypropylene
2P PBT Black Wire-to-Wire Crimp Connector Product overview: 174352-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174352-2 can be used for catalog matching and distributor lookup.
SEALED CONNECTOR
Connectors
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7122157P | 340-174352-2 | 174352-2 | 174352-2 | |
| Product Name | Automotive Connectors | Connectors,Interconnects | Electronic Connector | Connectors | |
| Connector Type | Automotive Connector |