TE Connectivity PCB Connector Seals 1743493-1

Description
Body Features Primary Product Color : Dark Gray Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Seal Type : Rear Seal Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Dark Gray Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Seal Type : Rear Seal Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Seals - 1743493-1 - TE Connectivity
Berwyn, PA, United States
PCB Connector Seals
1743493-1
PCB Connector Seals 1743493-1
Body Features Primary Product Color : Dark Gray Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Seal Type : Rear Seal Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Dark Gray

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector Seal Type : Rear Seal
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1743493-1
Product Name PCB Connector Seals
Unlock Full Specs
to access all available technical data

Similar Products