TE Connectivity
Automotive Terminals
1743424-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 2.4 - 2.9 MM [.094 - .114 INCH ] Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 17, 18, 16 Wire Size Search (MMSQ) : 1, .75, 1.25
Industry Standards Compatible With Agency/Standards Products : OEM
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 70 DEGC , 75 DEGC , 80 DEGC [176 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 2.4 - 2.9 MM [.094 - .114 INCH ] Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 17, 18, 16 Wire Size Search (MMSQ) : 1, .75, 1.25
Industry Standards Compatible With Agency/Standards Products : OEM
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 70 DEGC , 75 DEGC , 80 DEGC [176 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 2.4 - 2.9 MM [.094 - .114 INCH ] Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 17, 18, 16 Wire Size Search (MMSQ) : 1, .75, 1.25
Industry Standards Compatible With Agency/Standards Products : OEM
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 70 DEGC , 75 DEGC , 80 DEGC [176 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Tab
Dimensions
- Compatible Insulation Diameter Range : 2.4 - 2.9 MM [.094 - .114 INCH ]
- Wire Size (MMSQ) : .75 - 1.25
- Wire Size (AWG) : 18 - 16
- Wire Size Search (AWG) : 17, 18, 16
- Wire Size Search (MMSQ) : 1, .75, 1.25
Industry Standards
- Compatible With Agency/Standards Products : OEM
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 70 DEGC , 75 DEGC , 80 DEGC [176 DEGF , 167 DEGF , 158 DEGF ]
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1743424-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data