TE Connectivity Automotive Headers 1743284-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Dimensions Connector Length : 27.9 MM  [1.09 INCH ] Connector Width : 16.5 MM  [.649 INCH ] Profile Height from PCB : 7.6 MM  [.299 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1743282 Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 70 DEGC  [176 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Dimensions Connector Length : 27.9 MM  [1.09 INCH ] Connector Width : 16.5 MM  [.649 INCH ] Profile Height from PCB : 7.6 MM  [.299 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1743282 Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 70 DEGC  [176 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1743284-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1743284-1
Automotive Headers 1743284-1
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Dimensions Connector Length : 27.9 MM  [1.09 INCH ] Connector Width : 16.5 MM  [.649 INCH ] Profile Height from PCB : 7.6 MM  [.299 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1743282 Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 70 DEGC  [176 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.024 INCH ]
  • Mating Tab Width : .63 MM  [.024 INCH ]

Dimensions


  • Connector Length : 27.9 MM  [1.09 INCH ]
  • Connector Width : 16.5 MM  [.649 INCH ]
  • Profile Height from PCB : 7.6 MM  [.299 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 1743282

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 17

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 80 DEGC , 70 DEGC  [176 DEGF , 158 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Headers, Male Pins - 17-1743284-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1743284-1-ND
Headers, Male Pins 17-1743284-1-ND
MQS HDR 8P ASSY(H-TYPE)

MQS HDR 8P ASSY(H-TYPE)

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Conn Shrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole Loose Piece - 785-1743284-1 - Utmel Electronic Limited
Hong Kong, China
Conn Shrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole Loose Piece
785-1743284-1
Conn Shrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole Loose Piece 785-1743284-1
Conn Shrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole Loose Piece

Conn Shrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole Loose Piece

Supplier's Site
Automotive Conn, R/a Hdr, 8Pos, Solder Rohs Compliant Te Connectivity - 70AH4167 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 8Pos, Solder Rohs Compliant Te Connectivity
70AH4167
Automotive Conn, R/a Hdr, 8Pos, Solder Rohs Compliant Te Connectivity 70AH4167
AUTOMOTIVE CONN, R/A HDR, 8POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, R/A HDR, 8POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Mqs Hdr 8P Assy(H-Type) Amp - Te Connectivity - 41AJ4372 - Newark, An Avnet Company
Chicago, IL, United States
Mqs Hdr 8P Assy(H-Type) Amp - Te Connectivity
41AJ4372
Mqs Hdr 8P Assy(H-Type) Amp - Te Connectivity 41AJ4372
MQS HDR 8P ASSY(H-TYPE)

MQS HDR 8P ASSY(H-TYPE)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1743284-1 17-1743284-1-ND 1743284-1 785-1743284-1 70AH4167 41AJ4372
Product Name Automotive Headers Headers, Male Pins Conn Shrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole Loose Piece Automotive Conn, R/a Hdr, 8Pos, Solder Rohs Compliant Te Connectivity Mqs Hdr 8P Assy(H-Type) Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Unlock Full Specs
to access all available technical data