TE Connectivity Connector Hardware, Mounts, Locks & Retainers 174327-1

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : M2.6, 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : M2.6, 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 174327-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
174327-1
Connector Hardware, Mounts, Locks & Retainers 174327-1
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : M2.6, 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Feature Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : M2.6, 4-40 UNC 2A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A128181-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A128181-ND
D-Sub, D-Shaped Connector Jackscrews A128181-ND
Jackscrew Socket For D-Sub Panel Mount Connectors

Jackscrew Socket For D-Sub Panel Mount Connectors

Buy Now Datasheet
D-Sub Connectors - 174327-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
174327-1
D-Sub Connectors 174327-1
SCREW LOCK (M-2.6)

SCREW LOCK (M-2.6)

Buy Now
Screw Lock (M-2.6) Amp - Te Connectivity - 97X7271 - Newark, An Avnet Company
Chicago, IL, United States
Screw Lock (M-2.6) Amp - Te Connectivity
97X7271
Screw Lock (M-2.6) Amp - Te Connectivity 97X7271
SCREW LOCK (M-2.6)

SCREW LOCK (M-2.6)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174327-1 A128181-ND 174327-1 97X7271
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Screw Lock (M-2.6) Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218441-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Shaped Connectors - 1-1589476-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details