TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1743218-5

Description
Win Source Part Number: 1219467-1743218-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro Quadlok Number of Positions: 4 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Standard Package: 19 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Yellow Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.111" (2.82mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Contact Length - Mating: 0.264" (6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1743218-5-SI,-17432 18-5-CSI,-1743218-5- LSI,A142523 Base Product Number: 1743218
Request a Quote Datasheet
Description
Win Source Part Number: 1219467-1743218-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro Quadlok Number of Positions: 4 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Standard Package: 19 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Yellow Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.111" (2.82mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Contact Length - Mating: 0.264" (6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1743218-5-SI,-17432 18-5-CSI,-1743218-5- LSI,A142523 Base Product Number: 1743218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1219467-1743218-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1219467-1743218-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1219467-1743218-5
Win Source Part Number: 1219467-1743218-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro Quadlok Number of Positions: 4 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Standard Package: 19 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Yellow Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.111" (2.82mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Contact Length - Mating: 0.264" (6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1743218-5-SI,-17432 18-5-CSI,-1743218-5- LSI,A142523 Base Product Number: 1743218

Win Source Part Number: 1219467-1743218-5
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Micro Quadlok
Number of Positions: 4
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 19
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Yellow
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.111" (2.82mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Contact Length - Mating: 0.264" (6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1743218-5-SI,-1743218-5-CSI,-1743218-5-LSI,A142523
Base Product Number: 1743218

Buy Now Datasheet
Headers, Male Pins - 1743218-5 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1743218-5
Headers, Male Pins 1743218-5
CONN HEADER R/A 4POS 2.54MM

CONN HEADER R/A 4POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1219467-1743218-5 1743218-5
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 SMT - 10148176-2301413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103233-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details